APEM Components, Inc. Toggle Switches 5639A

Description
APEM 5639A Toggle Switch
Request a Quote Datasheet
Description
APEM 5639A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1900658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1900658
Toggle Switches 1900658
APEM 5639A Toggle Switch

APEM 5639A Toggle Switch

Supplier's Site
Toggle Switches - 679-3966-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3966-ND
Toggle Switches 679-3966-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 5639A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5639A
Rocker & Toggle Switches 5639A
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 5639A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
5639A
Switches - Toggle Switches 5639A
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - 5639A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5639A
Toggle Switches 5639A
Toggle Switches SPDT 6A 125V 10.5mm On-Off-On

Toggle Switches SPDT 6A 125V 10.5mm On-Off-On

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem - 75K9967 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
75K9967
Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem 75K9967
TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30V, SOLDER LUG; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1900658 679-3966-ND 5639A 5639A 5639A 75K9967
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30V, Solder Lug; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details