APEM Components, Inc. Toggle Switches 3544301N000

Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3544301N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3544301N000-ND
Toggle Switches 3544301N000-ND
Toggle Switch SP3T Panel Mount

Toggle Switch SP3T Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3544301N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3544301N000
Rocker & Toggle Switches 3544301N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3544301N000
Switches - Toggle Switches 3544301N000
SWITCH TOGGLE SP3T 15A 125V

SWITCH TOGGLE SP3T 15A 125V

Supplier's Site
Toggle Switches - 3544301N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3544301N000
Toggle Switches 3544301N000
Toggle Switches DP3T 15A 125V 17.5mm

Toggle Switches DP3T 15A 125V 17.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3544301N000-ND 3544301N000 3544301N000 3544301N000
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON) Three Position Momentary (Center ON); Mom-On-Mom
Pole & Throw Specifications SP3T SP3T Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2399138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details