TE Connectivity Toggle Switches 6-6437630-1

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6-6437630-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
6-6437630-1
Toggle Switches 6-6437630-1
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Locking Lever

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M6 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Locking Lever
Buy Now
Rocker & Toggle Switches - 6-6437630-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
6-6437630-1
Rocker & Toggle Switches 6-6437630-1
LOCKING TOGGLE

LOCKING TOGGLE

Buy Now
Toggle Switches - 450-2395-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2395-ND
Toggle Switches 450-2395-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
6-6437630-1
Switches - Toggle Switches 6-6437630-1
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 6-6437630-1 6-6437630-1 450-2395-ND 6-6437630-1
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2-1571920-0-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 2585-09-1-1-17926-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details