Kingbright Corporation 3.0X2.0MM RA. GREEN/YELLOW SMD LED APBDA3020CGKSYKC-GX

Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RA. GREEN/YELLOW SMD LED - APBDA3020CGKSYKC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RA. GREEN/YELLOW SMD LED
APBDA3020CGKSYKC-GX
3.0X2.0MM RA. GREEN/YELLOW SMD LED APBDA3020CGKSYKC-GX
Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • Right angle bi-color LED with dome lens
  • 3.0 x 2.0 x 2.8mm
  • Narrow viewing angle 15°
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1572-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1572-2-ND
LED Indication - Discrete 754-1572-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1572-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1572-6-ND
LED Indication - Discrete 754-1572-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1572-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1572-1-ND
LED Indication - Discrete 754-1572-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 3-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APBDA3020CGKSYKC-GX
Standard LEDs - SMD APBDA3020CGKSYKC-GX
Standard LEDs - SMD Grn/Yel 570/590nm 320/700mcd Water Clr

Standard LEDs - SMD Grn/Yel 570/590nm 320/700mcd Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APBDA3020CGKSYKC-GX 754-1572-2-ND APBDA3020CGKSYKC-GX
Product Name 3.0X2.0MM RA. GREEN/YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle Bi-Color SMD LED 3-SMD, No Lead
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 570 to 590 nm (5700 to 5900 Å) 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details