Kingbright Corporation Standard LEDs - SMD APETD3528ZGC

Description
Standard LEDs - SMD Grn 525nm 1800mcd 60deg Water Clr
Datasheet
Description
Standard LEDs - SMD Grn 525nm 1800mcd 60deg Water Clr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
APETD3528ZGC
Standard LEDs - SMD APETD3528ZGC
Standard LEDs - SMD Grn 525nm 1800mcd 60deg Water Clr

Standard LEDs - SMD Grn 525nm 1800mcd 60deg Water Clr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number APETD3528ZGC
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 60 degrees
View Details