Kingbright Corporation LED Indication - Discrete APFA3010SEKJ3ZGKQBKC

Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2148-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2148-6-ND
LED Indication - Discrete 754-2148-6-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2148-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2148-2-ND
LED Indication - Discrete 754-2148-2-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2148-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2148-1-ND
LED Indication - Discrete 754-2148-1-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APFA3010SEKJ3ZGKQBKC
Standard LEDs - SMD APFA3010SEKJ3ZGKQBKC
Standard LEDs - SMD 3.0x1.0MM RA RGB SMD

Standard LEDs - SMD 3.0x1.0MM RA RGB SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2148-6-ND APFA3010SEKJ3ZGKQBKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 640 nm (4600 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.5MM,ORG/GRN,SMD LED - APB3025NSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 568 to 610 nm (5680 to 6100 Å)
View Details
2 suppliers