Kingbright Corporation LED Indication - Discrete APECVA3010MGC

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1364-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1364-2-ND
LED Indication - Discrete 754-1364-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1364-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1921-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers