Kingbright Corporation 1.6X0.8MM BLUE SMD LED APT1608QBC/D

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BLUE SMD LED - APT1608QBC/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BLUE SMD LED
APT1608QBC/D
1.6X0.8MM BLUE SMD LED APT1608QBC/D
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608QBC/D
861585-APT1608QBC/D
LED Indication - Discrete - APT1608QBC/D 861585-APT1608QBC/D
Manufacturer: Kingbright Win Source Part Number: 861585-APT1608QBC/D Features: Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: APT1608 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APT1608QBCD, 754-1434-1, Q4855374L, 754-1434-2, 754-1434-6

Manufacturer: Kingbright
Win Source Part Number: 861585-APT1608QBC/D
Features: Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: APT1608
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APT1608QBCD, 754-1434-1, Q4855374L, 754-1434-2, 754-1434-6

Buy Now Datasheet
LED Indication - Discrete - 754-1434-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1434-2-ND
LED Indication - Discrete 754-1434-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1434-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1434-6-ND
LED Indication - Discrete 754-1434-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1434-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1434-1-ND
LED Indication - Discrete 754-1434-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
1.6X0.8MM BLUE SMD LED, SMD LED, T&R - 70062837 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM BLUE SMD LED, SMD LED, T&R
70062837
1.6X0.8MM BLUE SMD LED, SMD LED, T&R 70062837
1.6X0.8MM BLUE SMD LED, SMD LED, T&R

1.6X0.8MM BLUE SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608QBC/D
Standard LEDs - SMD APT1608QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608QBC/D 861585-APT1608QBC/D 754-1434-2-ND 70062837 APT1608QBC/D
Product Name 1.6X0.8MM BLUE SMD LED LED Indication - Discrete - APT1608QBC/D LED Indication - Discrete 1.6X0.8MM BLUE SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Blue Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 468 nm (4680 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 450 milliwatts
Array Array
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details