Kingbright Corporation 1.0X0.5MM ORANGE SMD LED APHHS1005SECK

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM ORANGE SMD LED - APHHS1005SECK - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM ORANGE SMD LED
APHHS1005SECK
1.0X0.5MM ORANGE SMD LED APHHS1005SECK
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1026139-APHHS1005SECK
Optoelectronics - LED Indication - Discrete 1026139-APHHS1005SECK
Win Source Part Number: 1026139-APHHS1005SEC K Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 0.60mm Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm Alternative Parts (Cross-Reference): APT3216SECK; APT1608SECK; APT2012SECK; CLM1B-AKW-CUAVB253; CLM1B-AKW-CVAVB353; 598-8030-107FAPHHS10 05SECK.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1103-1,754-1103- 2,754-1103-6 Base Product Number: APHHS1005

Win Source Part Number: 1026139-APHHS1005SECK
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Height (Max): 0.60mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
Alternative Parts (Cross-Reference): APT3216SECK; APT1608SECK; APT2012SECK; CLM1B-AKW-CUAVB253; CLM1B-AKW-CVAVB353; 598-8030-107FAPHHS1005SECK.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1103-1,754-1103-2,754-1103-6
Base Product Number: APHHS1005

Buy Now Datasheet
LED Indication - Discrete - 754-1103-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1103-6-ND
LED Indication - Discrete 754-1103-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1103-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1103-1-ND
LED Indication - Discrete 754-1103-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1103-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1103-2-ND
LED Indication - Discrete 754-1103-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005SECK
Standard LEDs - SMD APHHS1005SECK
Standard LEDs - SMD ORANGE WTR CLEAR 160mcd 610nm

Standard LEDs - SMD ORANGE WTR CLEAR 160mcd 610nm

Buy Now Datasheet
1.0X0.5MM ORANGE SMD LED, SMD LED, T&R - 70062832 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.0X0.5MM ORANGE SMD LED, SMD LED, T&R
70062832
1.0X0.5MM ORANGE SMD LED, SMD LED, T&R 70062832
1.0X0.5MM ORANGE SMD LED, SMD LED, T&R

1.0X0.5MM ORANGE SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005SECK 1026139-APHHS1005SECK 754-1103-6-ND APHHS1005SECK 70062832
Product Name 1.0X0.5MM ORANGE SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD 1.0X0.5MM ORANGE SMD LED, SMD LED, T&R
LED Package: Chip SMD-1.0X0.5mm (0402) 0402 (1005 Metric)
LED Type Orange Orange; Orange Orange Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å) 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela 240 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details