Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Standard LEDs - SMD 1.8x0.6mm SMD RA BLUE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2327-2-ND | APDA1806QBC/D |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | |
| LED Type | Blue | |
| Peak Wavelength | 460 nm (4600 Å) | |
| Viewing Angle | 25 degrees |