Kingbright Corporation 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608ZGC

Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED - APG1608ZGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED
APG1608ZGC
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED APG1608ZGC
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication

Features and Applications

  • Ultra-Thin SMT LED
  • 1.6 x 0.8 x 0.25mm (LxWxH)
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1356-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1356-1-ND
LED Indication - Discrete 754-1356-1-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1356-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1356-6-ND
LED Indication - Discrete 754-1356-6-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1356-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1356-2-ND
LED Indication - Discrete 754-1356-2-ND
Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1608ZGC
Standard LEDs - SMD APG1608ZGC
Standard LEDs - SMD Green, Water Clear 420mcd, 525nm

Standard LEDs - SMD Green, Water Clear 420mcd, 525nm

Buy Now Datasheet
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R - 70062823 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R
70062823
1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R 70062823
Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs. Key Features: • 0.25mm in thickness • 1.6mm x 0.8mm (0603) Chip SMD LED • Wide viewing angle of 120° • Operating current as low as 1mA • Automation-friendly tape and reel package • Tailored for various backlighting and indicator applications • Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Kingbright Corporation develops one of industry’s thinnest 0603 SMD LED with utmost reliability - Kingbright 0.25mm Ultra-Thin 0603 SMD LEDs (APG1608 package). The element’s compact, ultra-thin design (1.6mm x 0.8mm x 0.25mm) with a wide viewing angle of 120° extends significant advantages for backlighting, indicators, membrane applications, and further enhances design versatility and maneuverability for design engineers developing miniature electronic devices. Available in blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), and red (631nm), this vibrant and low power consumption device operates under current as low as 1mA and meets industrial temperature ratings of -40°C to +85°C. The product is specially designed for automatic pick-and-place mounting process to reduce manufacturing costs.
Key Features:
• 0.25mm in thickness
• 1.6mm x 0.8mm (0603) Chip SMD LED
• Wide viewing angle of 120°
• Operating current as low as 1mA
• Automation-friendly tape and reel package
• Tailored for various backlighting and indicator applications
• Color selections of blue (470nm), green (525nm & 571nm), yellow (589nm), orange (605nm), red (631nm)

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APG1608ZGC 754-1356-1-ND APG1608ZGC 70062823
Product Name 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD 1.6X0.8MM 0.25MM ULTRA THIN GREEN SMD LED, SMD LED, T&R
LED Package: 0603 LED Height-0.25mm 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-2096-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details