Kingbright Corporation Optics - LEDs - Light Pipes - APT1608VGC/A APT1608VGC/A

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045813-APT1608VGC/A Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Clear Alternative Parts (Cross-Reference): APT1608VGC/AAPT1608V GCA; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045813-APT1608VGC/A Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Clear Alternative Parts (Cross-Reference): APT1608VGC/AAPT1608V GCA; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APT1608VGC/A - 1045813-APT1608VGC/A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APT1608VGC/A
1045813-APT1608VGC/A
Optics - LEDs - Light Pipes - APT1608VGC/A 1045813-APT1608VGC/A
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045813-APT1608VGC/A Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2 V Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Clear Alternative Parts (Cross-Reference): APT1608VGC/AAPT1608V GCA; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045813-APT1608VGC/A
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2 V
Viewing Angle: 120 °
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Clear
Alternative Parts (Cross-Reference): APT1608VGC/AAPT1608VGCA;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045813-APT1608VGC/A
Product Name Optics - LEDs - Light Pipes - APT1608VGC/A
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details