Red 625nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Red 625nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Red 625nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Standard LEDs - SMD 3.0X2.0MM RA. RED SMD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1925-2-ND | APDA3020LSECK/J3-PF |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | |
| LED Type | Red | |
| Peak Wavelength | 640 nm (6400 Å) | |
| Viewing Angle | 10 degrees |