Kingbright Corporation 1.6X0.8MM GREEN SMD LED APT1608SGC

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GREEN SMD LED - APT1608SGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GREEN SMD LED
APT1608SGC
1.6X0.8MM GREEN SMD LED APT1608SGC
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1121-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1121-6-ND
LED Indication - Discrete 754-1121-6-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1121-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1121-1-ND
LED Indication - Discrete 754-1121-1-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1121-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1121-2-ND
LED Indication - Discrete 754-1121-2-ND
Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608SGC
1146650-APT1608SGC
LED Indication - Discrete - APT1608SGC 1146650-APT1608SGC
Manufacturer: Kingbright Corporation Win Source Part Number: 1146650-APT1608SGC Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146650-APT1608SGC
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608SGC
Standard LEDs - SMD APT1608SGC
Standard LEDs - SMD GREEN WATER CLEAR

Standard LEDs - SMD GREEN WATER CLEAR

Buy Now Datasheet
1.6X0.8MM,GRN SMD LED, SMD LED, T&R - 70062839 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM,GRN SMD LED, SMD LED, T&R
70062839
1.6X0.8MM,GRN SMD LED, SMD LED, T&R 70062839
1.6X0.8MM,GRN SMD LED, SMD LED, T&R

1.6X0.8MM,GRN SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608SGC 754-1121-6-ND 1146650-APT1608SGC APT1608SGC 70062839
Product Name 1.6X0.8MM GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APT1608SGC Standard LEDs - SMD 1.6X0.8MM,GRN SMD LED, SMD LED, T&R
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
PICOLED™ Side-view type RGB LED - MSL0201RGB - ROHM Semiconductor USA, LLC
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Luminous Intensity 22 to 90 milliCandela
View Details
LED Color Lighting - 67-2036-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details