Kingbright Corporation 3.5X2.8MM BLUE SMD LED APED3528VBC/D

Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM BLUE SMD LED - APED3528VBC/D - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM BLUE SMD LED
APED3528VBC/D
3.5X2.8MM BLUE SMD LED APED3528VBC/D
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED
  • Narrow viewing angle 40°
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-APED3528VBC/DCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528VBC/DCT-ND
LED Indication - Discrete 754-APED3528VBC/DCT-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APED3528VBC/DTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528VBC/DTR-ND
LED Indication - Discrete 754-APED3528VBC/DTR-ND
Blue 470nm LED Indication - Discrete 3.3V 1411 (3528 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-APED3528VBC/DDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528VBC/DDKR-ND
LED Indication - Discrete 754-APED3528VBC/DDKR-ND
LED BLUE CLEAR CHIP SMD

LED BLUE CLEAR CHIP SMD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APED3528VBC/D 754-APED3528VBC/DCT-ND
Product Name 3.5X2.8MM BLUE SMD LED LED Indication - Discrete
LED Package: Chip SMD-3.5X2.8mm 1411 (3528 Metric)
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details