Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045616-APHK1608SYCK
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 180 mcd
Forward Current: 20 mA
Viewing Angle: 90 °
Lens Color: Clear
Power Rating: 75 mW
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Lens Style: Clear
Alternative Parts (Cross-Reference): SML-LX23SYC-TR; APA1606SYCK; APHCM2012SYCK-F01; 598-8040-107F; 598-8250-107F; 598-8150-107F;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Yellow
Standard LEDs - SMD Yellow 590nm Water Clear 180mcd
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1045616-APHK1608SYCK | APHK1608SYCK |
| Product Name | Optics - LEDs - Light Pipes - APHK1608SYCK | Standard LEDs - SMD |
| LED Type | Yellow; Yellow |