Kingbright Corporation 1.0X0.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APHHS1005QWF/D

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APHHS1005QWF/D - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APHHS1005QWF/D
1.0X0.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APHHS1005QWF/D
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - APHHS1005QWF/D - 1150389-APHHS1005QWF/D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APHHS1005QWF/D
1150389-APHHS1005QWF/D
Optics - LEDs - Light Pipes - APHHS1005QWF/D 1150389-APHHS1005QWF/D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150389-APHHS1005QWF /D Color: White Forward Voltage: 3.3 V Luminous Intensity: 200 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Yellow Power Rating: 120 mW Categories: Optics - LEDs - Light Pipes Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: White

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150389-APHHS1005QWF/D
Color: White
Forward Voltage: 3.3 V
Luminous Intensity: 200 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Yellow
Power Rating: 120 mW
Categories: Optics - LEDs - Light Pipes
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: White

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005QWF/D
Standard LEDs - SMD APHHS1005QWF/D
Standard LEDs - SMD White 200mcd 120deg Yellow Flrscnt Lens

Standard LEDs - SMD White 200mcd 120deg Yellow Flrscnt Lens

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005QWF/D 1150389-APHHS1005QWF/D APHHS1005QWF/D
Product Name 1.0X0.5MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) Optics - LEDs - Light Pipes - APHHS1005QWF/D Standard LEDs - SMD
LED Package: Chip-type White SMD LED
LED Type White White; White
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
EXCELED™ series - SLI-343D8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers