Kingbright Corporation 2.0X1.2MM YELLOW SMD LED APT2012SYCK/J3-PRV

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM YELLOW SMD LED - APT2012SYCK/J3-PRV - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM YELLOW SMD LED
APT2012SYCK/J3-PRV
2.0X1.2MM YELLOW SMD LED APT2012SYCK/J3-PRV
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1793-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1793-6-ND
LED Indication - Discrete 754-1793-6-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1793-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1793-2-ND
LED Indication - Discrete 754-1793-2-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1793-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1793-1-ND
LED Indication - Discrete 754-1793-1-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - APT2012SYCK/J3-PRV - 911630-APT2012SYCK/J3-PRV - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APT2012SYCK/J3-PRV
911630-APT2012SYCK/J3-PRV
LED Indication - Discrete - APT2012SYCK/J3-PRV 911630-APT2012SYCK/J3-PRV
Manufacturer: Kingbright Win Source Part Number: 911630-APT2012SYCK/J 3-PRV Features: Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: APT2012 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1793-6, 754-1793-2, 754-1793-1

Manufacturer: Kingbright
Win Source Part Number: 911630-APT2012SYCK/J3-PRV
Features: Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: APT2012
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1793-6, 754-1793-2, 754-1793-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012SYCK/J3-PRV
Standard LEDs - SMD APT2012SYCK/J3-PRV
Standard LEDs - SMD SMD CHIP LED LAMP 2.0x1.25mm BRT YEL

Standard LEDs - SMD SMD CHIP LED LAMP 2.0x1.25mm BRT YEL

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012SYCK/J3-PRV 754-1793-6-ND 911630-APT2012SYCK/J3-PRV APT2012SYCK/J3-PRV
Product Name 2.0X1.2MM YELLOW SMD LED LED Indication - Discrete LED Indication - Discrete - APT2012SYCK/J3-PRV Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details