Kingbright Corporation Optics - LEDs - Light Pipes - APT2012SRDPRV APT2012SRDPRV

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045816-APT2012SRDPR V Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APT2012SRDPRVAPT-201 2SRDPRV; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045816-APT2012SRDPR V Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APT2012SRDPRVAPT-201 2SRDPRV; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APT2012SRDPRV - 1045816-APT2012SRDPRV - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APT2012SRDPRV
1045816-APT2012SRDPRV
Optics - LEDs - Light Pipes - APT2012SRDPRV 1045816-APT2012SRDPRV
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045816-APT2012SRDPR V Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APT2012SRDPRVAPT-201 2SRDPRV; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045816-APT2012SRDPRV
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): APT2012SRDPRVAPT-2012SRDPRV;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045816-APT2012SRDPRV
Product Name Optics - LEDs - Light Pipes - APT2012SRDPRV
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details