Kingbright Corporation Optics - LEDs - Light Pipes - APT3216PBC APT3216PBC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983826-APT3216PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983826-APT3216PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APT3216PBC - 983826-APT3216PBC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APT3216PBC
983826-APT3216PBC
Optics - LEDs - Light Pipes - APT3216PBC 983826-APT3216PBC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983826-APT3216PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983826-APT3216PBC
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.65 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 1206
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 983826-APT3216PBC
Product Name Optics - LEDs - Light Pipes - APT3216PBC
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details