Kingbright Corporation 3.2X1.6MM BLUE SMD LED APT3216VBC/D

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM BLUE SMD LED - APT3216VBC/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM BLUE SMD LED
APT3216VBC/D
3.2X1.6MM BLUE SMD LED APT3216VBC/D
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1799-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1799-6-ND
LED Indication - Discrete 754-1799-6-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1799-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1799-1-ND
LED Indication - Discrete 754-1799-1-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1799-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1799-2-ND
LED Indication - Discrete 754-1799-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216VBC/D
Standard LEDs - SMD APT3216VBC/D
Standard LEDs - SMD 3.2X1.6MM BLUE SMD LED

Standard LEDs - SMD 3.2X1.6MM BLUE SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216VBC/D 754-1799-6-ND APT3216VBC/D
Product Name 3.2X1.6MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details