Kingbright Corporation 1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED APG1608SEKC/T

Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED - APG1608SEKC/T - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED
APG1608SEKC/T
1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED APG1608SEKC/T
Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication

Features and Applications

  • Ultra-Thin SMT LED
  • 1.6 x 0.8 x 0.25mm (LxWxH)
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1353-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1353-2-ND
LED Indication - Discrete 754-1353-2-ND
Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1353-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1353-1-ND
LED Indication - Discrete 754-1353-1-ND
Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1353-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1353-6-ND
LED Indication - Discrete 754-1353-6-ND
Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APG1608SEKC/T
1017914-APG1608SEKC/T
LED Indication - Discrete - APG1608SEKC/T 1017914-APG1608SEKC/T
Manufacturer: Kingbright Win Source Part Number: 1017914-APG1608SEKC/ T Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.05V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 0.28mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1017914-APG1608SEKC/T
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.05V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Height (Max): 0.28mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1608SEKC/T
Standard LEDs - SMD APG1608SEKC/T
Standard LEDs - SMD Orange, Water Clear 200mcd, 605nm

Standard LEDs - SMD Orange, Water Clear 200mcd, 605nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APG1608SEKC/T 754-1353-2-ND 1017914-APG1608SEKC/T APG1608SEKC/T
Product Name 1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED LED Indication - Discrete LED Indication - Discrete - APG1608SEKC/T Standard LEDs - SMD
LED Package: 0603 LED Height-0.25mm 0603 (1608 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details