The APHM1608SGCT is a 1.6 x 0.8 mm surface mount device (SMD) LED from Kingbright Corporation, emitting super bright green light. It features a low power consumption design and a wide viewing angle of 150 degrees, making it suitable for various applications such as backlighting and status indicators in consumer electronics, home appliances, and wearable devices. The LED has a typical luminous intensity of 12 mcd at a forward current of 20 mA, with a forward voltage range of 2.2 to 2.5 V. It operates within a temperature range of -40 to +85 °C and has a moisture sensitivity level of 3. The product is halogen-free and RoHS compliant, packaged in reels of 2000 pieces for automated assembly.
Features and Applications
1.6X0.8MM (0603) GREEN SMD LED
1.6X0.8MM (0603) GREEN SMD LED
1.6X0.8MM (0603) GREEN SMD LED
| Kingbright Corporation | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APHM1608SGCT | 754-APHM1608SGCTTR-ND |
| Product Name | 1.6X0.8MM GREEN SMD LED | LED Indication - Discrete |
| LED Package: | 0603 LED Height-0.45mm | 0603 (1608 Metric) |
| LED Type | Green | Green |
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) |
| Viewing Angle | 120 degrees | 150 degrees |