Kingbright Corporation 1.6X0.8MM RED SMD LED APH1608EC

Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM RED SMD LED - APH1608EC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM RED SMD LED
APH1608EC
1.6X0.8MM RED SMD LED APH1608EC
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APH1608EC
Product Name 1.6X0.8MM RED SMD LED
LED Package: 0603 LED Height-0.65mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503C-WAS-CBADA151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details