LED BLUE/YLW CLEAR 4SMD
Blue, Yellow 470nm Blue, 590nm Yellow LED Indication - Discrete 2.7V Blue, 1.9V Yellow 4-SMD, No Lead
LED BLUE/YLW CLEAR 4SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-APHBM2012LVBDSYKJ3CCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Yellow; Blue |
| Peak Wavelength | 465 to 590 nm (4650 to 5900 Å) |
| Viewing Angle | 120 degrees |