Kingbright Corporation 1.6X0.8MM BI-COLOR BLUE/RED SMD LED APHB1608QBDSURKC

Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BI-COLOR BLUE/RED SMD LED - APHB1608QBDSURKC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BI-COLOR BLUE/RED SMD LED
APHB1608QBDSURKC
1.6X0.8MM BI-COLOR BLUE/RED SMD LED APHB1608QBDSURKC
Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED
  • Compact Bi-color
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1853-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1853-6-ND
LED Indication - Discrete 754-1853-6-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1853-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1853-2-ND
LED Indication - Discrete 754-1853-2-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1853-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1853-1-ND
LED Indication - Discrete 754-1853-1-ND
Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Blue, Red 465nm Blue, 630nm Red LED Indication - Discrete 3.3V Blue, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608QBDSURKC
Standard LEDs - SMD APHB1608QBDSURKC
Standard LEDs - SMD Blue/Red 90/230mcd 470/630nm Water Clr

Standard LEDs - SMD Blue/Red 90/230mcd 470/630nm Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHB1608QBDSURKC 754-1853-6-ND APHB1608QBDSURKC
Product Name 1.6X0.8MM BI-COLOR BLUE/RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0603 (1608 Metric)
LED Type Red; Blue Red; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 460 to 645 nm (4600 to 6450 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details