Kingbright Corporation Optics - LEDs - Light Pipes - APHS1005SYCK APHS1005SYCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963113-APHS1005SYCK Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 125 mW Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963113-APHS1005SYCK Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 125 mW Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APHS1005SYCK - 963113-APHS1005SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APHS1005SYCK
963113-APHS1005SYCK
Optics - LEDs - Light Pipes - APHS1005SYCK 963113-APHS1005SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963113-APHS1005SYCK Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 125 mW Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963113-APHS1005SYCK
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 125 mW
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 963113-APHS1005SYCK
Product Name Optics - LEDs - Light Pipes - APHS1005SYCK
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details