Green, Red 525nm Green, 630nm Red LED Indication - Discrete 2.7V Green, 1.8V Red 1209 (3224 Metric)
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 2.7V Green, 1.8V Red 1209 (3224 Metric)
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 2.7V Green, 1.8V Red 1209 (3224 Metric)
HELI Colour; 3.2X2.4MM LOW CURRENT RED/GREEN SMD LED
Standard LEDs - SMD 3.2x2.4MM LOW CU RED/GREEN SMD
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1965-2-ND | 432-APBD3224LSURKZGKC | APBD3224LSURKZGKC |
| Product Name | LED Indication - Discrete | HELI Colour; 3.2X2.4MM LOW CURRENT RED/GREEN SMD LED | Standard LEDs - SMD |
| LED Package: | 1209 (3224 Metric) | 3.20mm Lx2.40mm W | |
| LED Type | Red; Green; Multi-Colored | Red; Green; Green, Red | |
| Peak Wavelength | 515 to 645 nm (5150 to 6450 Å) | 515 to 645 nm (5150 to 6450 Å) | |
| Viewing Angle | 20 degrees | 20 degrees | |
| Luminous Intensity | 30 to 250 milliCandela | 30 milliCandela |