Kingbright Corporation 1.6X0.8MM BLUE SMD LED APH1608QBC/D

Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM BLUE SMD LED - APH1608QBC/D - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM BLUE SMD LED
APH1608QBC/D
1.6X0.8MM BLUE SMD LED APH1608QBC/D
Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - APH1608QBC/D - 1150446-APH1608QBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APH1608QBC/D
1150446-APH1608QBC/D
Optics - LEDs - Light Pipes - APH1608QBC/D 1150446-APH1608QBC/D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150446-APH1608QBC/D Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150446-APH1608QBC/D
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APH1608QBC/D 1150446-APH1608QBC/D
Product Name 1.6X0.8MM BLUE SMD LED Optics - LEDs - Light Pipes - APH1608QBC/D
LED Package: 0603 LED Height-0.65mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
View Details