Kingbright Corporation 4.5X2.0MM RED SMD LED APD2520SURCK03

Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5X2.0MM RED SMD LED - APD2520SURCK03 - Kingbright Corporation
City of Industry, CA, USA
4.5X2.0MM RED SMD LED
APD2520SURCK03
4.5X2.0MM RED SMD LED APD2520SURCK03
Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED
  • Low power consumption
  • Narrow viewing angle 20°
  • Package: 1000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - APD2520SURCK03 - 1150428-APD2520SURCK03 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APD2520SURCK03
1150428-APD2520SURCK03
Optics - LEDs - Light Pipes - APD2520SURCK03 1150428-APD2520SURCK03
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150428-APD2520SURCK 03 Color: Red Luminous Intensity: 1 cd Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150428-APD2520SURCK03
Color: Red
Luminous Intensity: 1 cd
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APD2520SURCK03 1150428-APD2520SURCK03
Product Name 4.5X2.0MM RED SMD LED Optics - LEDs - Light Pipes - APD2520SURCK03
LED Package: Chip SMD-2.5X2.0mm
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details