Kingbright Corporation 1.6X0.8MM,RED SMD LED APT1608SRCPRV

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM,RED SMD LED - APT1608SRCPRV - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM,RED SMD LED
APT1608SRCPRV
1.6X0.8MM,RED SMD LED APT1608SRCPRV
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1122-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1122-2-ND
LED Indication - Discrete 754-1122-2-ND
Red 640nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Red 640nm LED Indication - Discrete 1.85V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608SRCPRV
1146652-APT1608SRCPRV
LED Indication - Discrete - APT1608SRCPRV 1146652-APT1608SRCPRV
Manufacturer: Kingbright Corporation Win Source Part Number: 1146652-APT1608SRCPR V Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright Corporation
Win Source Part Number: 1146652-APT1608SRCPRV
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
1.6X0.8MM,RED SMD LED, SMD LED, T&R - 70062840 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM,RED SMD LED, SMD LED, T&R
70062840
1.6X0.8MM,RED SMD LED, SMD LED, T&R 70062840
1.6X0.8MM,RED SMD LED, SMD LED, T&R

1.6X0.8MM,RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608SRCPRV
Standard LEDs - SMD APT1608SRCPRV
Standard LEDs - SMD RED WATER CLEAR

Standard LEDs - SMD RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608SRCPRV 754-1122-2-ND 1146652-APT1608SRCPRV 70062840 APT1608SRCPRV
Product Name 1.6X0.8MM,RED SMD LED LED Indication - Discrete LED Indication - Discrete - APT1608SRCPRV 1.6X0.8MM,RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Red Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å) 660 nm (6600 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902YT1CCT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1365-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers