Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 1146330-APHCM2012SUR
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
Manufacturer Homepage: www.us.kingbright.co
Manufacturer Package: 0805
Height (Maximum): 0.40mm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 2.00mm L x 1.25mm W
Voltage - Forward (Vf): 1.95V
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
LED RED CLEAR CHIP SMD
LED RED CLEAR CHIP SMD
LED RED CLEAR CHIP SMD
Standard LEDs - SMD Red 635nm Water Clear
2.0X1.2MM RED SMD LED, SMD LED, T&R
20mA 80mcd 无色透明透镜 630nm Red 110° 1.95V 0805 Light Emitting Diodes (LED) ROHS
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APHCM2012SURCK-F01 | 1146330-APHCM2012SURCK-F01 | 754-1097-6-ND | APHCM2012SURCK-F01 | 70062828 | APHCM2012SURCK-F01 |
| Product Name | 2.0X1.2MM RED SMD LED | LED Indication - Discrete - APHCM2012SURCK-F01 | LED Indication - Discrete | Standard LEDs - SMD | 2.0X1.2MM RED SMD LED, SMD LED, T&R | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0805 LED Height-0.45mm | 0805 (2012 Metric) | ||||
| LED Type | Red | Red; Red | Red | Red | Red; Red | |
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) | 645 nm (6450 Å) | 650 nm (6500 Å) | 630 nm (6300 Å) | |
| Viewing Angle | 110 degrees | 110 degrees | 140 degrees | 110 degrees | ||
| Luminous Intensity | 80 milliCandela | 80 milliCandela | 220 milliCandela | 80 milliCandela |