Kingbright Corporation 3.2X2.7MM GREEN/BLUE SMD LED APB3227ZGQBDC

Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.7MM GREEN/BLUE SMD LED - APB3227ZGQBDC - Kingbright Corporation
City of Industry, CA, USA
3.2X2.7MM GREEN/BLUE SMD LED
APB3227ZGQBDC
3.2X2.7MM GREEN/BLUE SMD LED APB3227ZGQBDC
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1823-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1823-2-ND
LED Indication - Discrete 754-1823-2-ND
Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)

Blue, Green 465nm Blue, 525nm Green LED Indication - Discrete 3.3V Blue, 3.3V Green 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3227ZGQBDC
Standard LEDs - SMD APB3227ZGQBDC
Standard LEDs - SMD SMT Green/Blue 400/100MCD 525/470nm

Standard LEDs - SMD SMT Green/Blue 400/100MCD 525/470nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3227ZGQBDC 754-1823-2-ND APB3227ZGQBDC
Product Name 3.2X2.7MM GREEN/BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 1210 (3225 Metric)
LED Type Green; Blue Green; Blue; Multi-Colored
Peak Wavelength 465 to 525 nm (4650 to 5250 Å) 460 to 515 nm (4600 to 5150 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details