Features and Applications
Yellow 590nm LED Indication - Discrete 2V 1210 (3225 Metric)
Yellow 590nm LED Indication - Discrete 2V 1210 (3225 Metric)
Yellow 590nm LED Indication - Discrete 2V 1210 (3225 Metric)
Win Source Part Number: 963952-APD3224SYCK-F
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1300mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 2.40mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.70mm Dia
Alternative Parts (Cross-Reference): APTD3216SYCK; APA1606SYCK; APT2012SYCK; SSL-LXA228YC-TR31; SML-LX0402SYC-TR; CMD11-21VYC/TR8APD32
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1087-2,754-1087-
Base Product Number: APD3224
3.2X2.4MM YELLOW SMD LED, SMD LED, T&R
LED 3.2X2.4MM 590NM YLW CLR SMD
Standard LEDs - SMD Yellow Water Clear 590nm 600mcd
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APD3224SYCK-F01 | 754-1087-1-ND | 963952-APD3224SYCK-F01 | 70062817 | 432-APD3224SYCK-F01 | APD3224SYCK-F01 |
| Product Name | 3.2X2.4MM YELLOW SMD LED | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | 3.2X2.4MM YELLOW SMD LED, SMD LED, T&R | LED 3.2X2.4MM 590NM YLW CLR SMD | Standard LEDs - SMD |
| LED Package: | Chip SMD-3.2X2.4mm | 1210 (3225 Metric) | 3.20mm Lx2.40mm W | |||
| LED Type | Yellow | Yellow | Yellow; Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 20 degrees | 20 degrees | 20 degrees | 20 degrees | ||
| Luminous Intensity | 1300 milliCandela | 1300 milliCandela | 1300 milliCandela | 1300 milliCandela |