Kingbright Corporation 1.6X1.25MM RED/GREEN SMD LED APTB1612SURKCGKC-F01

Description
Features and Applications 1.6 x 1.25x 0.65mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 1.25x 0.65mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X1.25MM RED/GREEN SMD LED - APTB1612SURKCGKC-F01 - Kingbright Corporation
City of Industry, CA, USA
1.6X1.25MM RED/GREEN SMD LED
APTB1612SURKCGKC-F01
1.6X1.25MM RED/GREEN SMD LED APTB1612SURKCGKC-F01
Features and Applications 1.6 x 1.25x 0.65mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 1.25x 0.65mm (LxWxH) SMT LED
  • Compact Bi-color
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1652-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1652-2-ND
LED Indication - Discrete 754-1652-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1652-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1652-6-ND
LED Indication - Discrete 754-1652-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1652-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1652-1-ND
LED Indication - Discrete 754-1652-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTB1612SURKCGKC-F01
861620-APTB1612SURKCGKC-F01
LED Indication - Discrete - APTB1612SURKCGKC-F01 861620-APTB1612SURKCGKC-F01
Manufacturer: Kingbright Win Source Part Number: 861620-APTB1612SURKC GKC-F01 Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric) Package: Reel - TR Package: 0605 (1613 Metric) Mounting: Surface Mount Family Name: APTB1612 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q3642479, 754-1652-6, 754-1652-2, APTB1612SURKCGKC-F01 -ND, 754-1652-1

Manufacturer: Kingbright
Win Source Part Number: 861620-APTB1612SURKCGKC-F01
Features: Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0605 (1613 Metric)
Package: Reel - TR
Package: 0605 (1613 Metric)
Mounting: Surface Mount
Family Name: APTB1612
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q3642479, 754-1652-6, 754-1652-2, APTB1612SURKCGKC-F01-ND, 754-1652-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTB1612SURKCGKC-F01
Standard LEDs - SMD APTB1612SURKCGKC-F01
Standard LEDs - SMD Red/Grn 630/570nm Water Clr 220/50mcd

Standard LEDs - SMD Red/Grn 630/570nm Water Clr 220/50mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTB1612SURKCGKC-F01 754-1652-2-ND 861620-APTB1612SURKCGKC-F01 APTB1612SURKCGKC-F01
Product Name 1.6X1.25MM RED/GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - APTB1612SURKCGKC-F01 Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 0605 (1613 Metric)
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers