3.5X2.8MM YELLOW SMD LED
Yellow 590nm LED Indication - Discrete 2V 1411 (3528 Metric)
Yellow 590nm LED Indication - Discrete 2V 1411 (3528 Metric)
Yellow 590nm LED Indication - Discrete 2V 1411 (3528 Metric)
| Kingbright Corporation | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APED3528SYC/J3 | 754-APED3528SYC/J3DKR-ND |
| Product Name | 3.5X2.8MM YELLOW SMD LED | LED Indication - Discrete |
| LED Package: | Chip SMD-3.5X2.8mm | 1411 (3528 Metric) |
| LED Type | Yellow | Yellow |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) |
| Viewing Angle | 40 degrees | 40 degrees |