Kingbright Corporation 1.6X0.8MM,RED SMD LED APT1608SURCK

Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM,RED SMD LED - APT1608SURCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM,RED SMD LED
APT1608SURCK
1.6X0.8MM,RED SMD LED APT1608SURCK
Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - APT1608SURCK - 1017982-APT1608SURCK - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - APT1608SURCK
1017982-APT1608SURCK
LED Indication - Discrete - APT1608SURCK 1017982-APT1608SURCK
Manufacturer: Kingbright Win Source Part Number: 1017982-APT1608SURCK Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.75mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): 19-213SDRC/S259/TR8; SML0603-R6-TR; BR1111CTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 1017982-APT1608SURCK
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): 19-213SDRC/S259/TR8; SML0603-R6-TR; BR1111CTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1123-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1123-2-ND
LED Indication - Discrete 754-1123-2-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1123-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1123-6-ND
LED Indication - Discrete 754-1123-6-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1123-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1123-1-ND
LED Indication - Discrete 754-1123-1-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
1.6X0.8MM,RED SMD LED, SMD LED, T&R - 70062841 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.8MM,RED SMD LED, SMD LED, T&R
70062841
1.6X0.8MM,RED SMD LED, SMD LED, T&R 70062841
1.6X0.8MM,RED SMD LED, SMD LED, T&R

1.6X0.8MM,RED SMD LED, SMD LED, T&R

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APT1608SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APT1608SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APT1608SURCK
20mA 80mcd 无色透明透镜 630nm Red 120° 1.95V 0603 Light Emitting Diodes (LED) ROHS

20mA 80mcd 无色透明透镜 630nm Red 120° 1.95V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT1608SURCK
Standard LEDs - SMD APT1608SURCK
Standard LEDs - SMD RED WATER CLEAR

Standard LEDs - SMD RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT1608SURCK 1017982-APT1608SURCK 754-1123-2-ND 70062841 APT1608SURCK APT1608SURCK
Product Name 1.6X0.8MM,RED SMD LED LED Indication - Discrete - APT1608SURCK LED Indication - Discrete 1.6X0.8MM,RED SMD LED, SMD LED, T&R Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0603 LED Height-0.75mm 0603 (1608 Metric)
LED Type Red Red; Red Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å) 650 nm (6500 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 220 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-2106-1-ND - DigiKey
Specs
LED Package: 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
View Details