Kingbright Corporation 3.2X1.6MM,YEL SMD LED APT3216YC

Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM,YEL SMD LED - APT3216YC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM,YEL SMD LED
APT3216YC
3.2X1.6MM,YEL SMD LED APT3216YC
Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1145-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1145-6-ND
LED Indication - Discrete 754-1145-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1145-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1145-1-ND
LED Indication - Discrete 754-1145-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1145-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1145-2-ND
LED Indication - Discrete 754-1145-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT3216YC
Standard LEDs - SMD APT3216YC
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT3216YC 754-1145-6-ND APT3216YC
Product Name 3.2X1.6MM,YEL SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-0.75mm 1206 (3216 Metric)
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Indicator, Led Pcb, 3Mm, Green, 2.2V; Led Color Lumex - 09J9196 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details