Kingbright Corporation LED Indication - Discrete APG0603SEC-E-TT

Description
Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2028-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2028-2-ND
LED Indication - Discrete 754-2028-2-ND
Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2028-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2028-1-ND
LED Indication - Discrete 754-2028-1-ND
Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Buy Now Datasheet
LED Indication - Discrete - 754-2028-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2028-6-ND
LED Indication - Discrete 754-2028-6-ND
Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Red 624nm LED Indication - Discrete 1.93V 2-SMD, 0201

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG0603SEC-E-TT
Standard LEDs - SMD APG0603SEC-E-TT
Standard LEDs - SMD 624nm 0201 Heli-Um 0.6x0.3mm SMD LED

Standard LEDs - SMD 624nm 0201 Heli-Um 0.6x0.3mm SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2028-2-ND APG0603SEC-E-TT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, 0201
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details