Features and Applications
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Standard LEDs - SMD SMD CHIP LED LAMP 1.6x0.8mm BRT ORANGE
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT1608SECK/J4-PRV | 754-1787-6-ND | APT1608SECK/J4-PRV |
| Product Name | 1.6X0.8MM ORANGE SMD LED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0603 LED Height-0.75mm | 0603 (1608 Metric) | |
| LED Type | Orange | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 611 nm (6110 Å) | |
| Viewing Angle | 120 degrees | 120 degrees |