Kingbright Corporation 3.5X2.8MM DOME RED SMD LED APED3528SURCK-F01

Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM DOME RED SMD LED - APED3528SURCK-F01 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM DOME RED SMD LED
APED3528SURCK-F01
3.5X2.8MM DOME RED SMD LED APED3528SURCK-F01
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED
  • Narrow viewing angle 40°
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-APED3528SURCK-F01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528SURCK-F01DKR-ND
LED Indication - Discrete 754-APED3528SURCK-F01DKR-ND
LED RED CLEAR CHIP SMD

LED RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APED3528SURCK-F01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528SURCK-F01CT-ND
LED Indication - Discrete 754-APED3528SURCK-F01CT-ND
LED RED CLEAR CHIP SMD

LED RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 754-APED3528SURCK-F01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APED3528SURCK-F01TR-ND
LED Indication - Discrete 754-APED3528SURCK-F01TR-ND
Red 630nm LED Indication - Discrete 1.95V 1411 (3528 Metric)

Red 630nm LED Indication - Discrete 1.95V 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APED3528SURCK-F01
Standard LEDs - SMD APED3528SURCK-F01
Standard LEDs - SMD Red 630nm Water Clear 800mcd

Standard LEDs - SMD Red 630nm Water Clear 800mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APED3528SURCK-F01 754-APED3528SURCK-F01DKR-ND APED3528SURCK-F01
Product Name 3.5X2.8MM DOME RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-3.5X2.8mm 1411 (3528 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLMDK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details