Kingbright Corporation 2.0X1.2MM YELLOW SMD LED APHCM2012SYCK-F01

Description
Features and Applications 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM YELLOW SMD LED - APHCM2012SYCK-F01 - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM YELLOW SMD LED
APHCM2012SYCK-F01
2.0X1.2MM YELLOW SMD LED APHCM2012SYCK-F01
Features and Applications 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for industry applications Backlighting Status indication

Features and Applications

  • 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1098-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1098-2-ND
LED Indication - Discrete 754-1098-2-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1098-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1098-6-ND
LED Indication - Discrete 754-1098-6-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1098-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1098-1-ND
LED Indication - Discrete 754-1098-1-ND
Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHCM2012SYCK-F01
Standard LEDs - SMD APHCM2012SYCK-F01
Standard LEDs - SMD Yellow 590nm Water Clear

Standard LEDs - SMD Yellow 590nm Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHCM2012SYCK-F01 754-1098-2-ND APHCM2012SYCK-F01
Product Name 2.0X1.2MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-0.45mm 0805 (2012 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers