Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Standard LEDs - SMD 1.0X0.5MM
2mA 80mcd 无色透明透镜 625nm Red 120° 1.8V SMD,1x0.5mm Light Emitting Diodes (LED) ROHS
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2123-6-ND | APHHS1005LSECK/J3-PF | APHHS1005LSECK/J3-PF |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0402 (1005 Metric) | ||
| LED Type | Red | Red; Red | |
| Peak Wavelength | 640 nm (6400 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 120 degrees | 120 degrees |