Kingbright Corporation 2.0X1.2MM BLUE SMD LED APT2012VBC/D

Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM BLUE SMD LED - APT2012VBC/D - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM BLUE SMD LED
APT2012VBC/D
2.0X1.2MM BLUE SMD LED APT2012VBC/D
Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available

Features and Applications

  • 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED
  • Wide viewing angle
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1794-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1794-6-ND
LED Indication - Discrete 754-1794-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1794-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1794-1-ND
LED Indication - Discrete 754-1794-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1794-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1794-2-ND
LED Indication - Discrete 754-1794-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APT2012VBC/D
Standard LEDs - SMD APT2012VBC/D
Standard LEDs - SMD 2.0X1.2MM BLUE SMD LED

Standard LEDs - SMD 2.0X1.2MM BLUE SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APT2012VBC/D 754-1794-6-ND APT2012VBC/D
Product Name 2.0X1.2MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-0.75mm 0805 (2012 Metric)
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details