Features and Applications
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Manufacturer: Kingbright
Win Source Part Number: 058216-APT1608SYCK
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 0.75mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Industrial
1.6X0.8MM,YEL SMD LED, SMD LED, T&R
20mA 无色透明透镜 150mcd 590nm Yellow 120° 2V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD YELLOW WATER CLEAR
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APT1608SYCK | 754-1124-1-ND | 058216-APT1608SYCK | 70062842 | APT1608SYCK | APT1608SYCK |
| Product Name | 1.6X0.8MM YELLOW SMD LED | LED Indication - Discrete | LED Indication - Discrete - APT1608SYCK | 1.6X0.8MM,YEL SMD LED, SMD LED, T&R | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 LED Height-0.75mm | 0603 (1608 Metric) | ||||
| LED Type | Yellow | Yellow | Yellow; Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | ||
| Luminous Intensity | 150 milliCandela | 150 milliCandela | 150 milliCandela | 150 milliCandela |