Kingbright Corporation LED Indication - Discrete - APG1005CGC-T APG1005CGC-T

Description
Manufacturer: Kingbright Win Source Part Number: 861552-APG1005CGC-T Features: Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: APG1005 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1811-2, 754-1811-1, 754-1811-6
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 861552-APG1005CGC-T Features: Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: APG1005 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1811-2, 754-1811-1, 754-1811-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APG1005CGC-T
861552-APG1005CGC-T
LED Indication - Discrete - APG1005CGC-T 861552-APG1005CGC-T
Manufacturer: Kingbright Win Source Part Number: 861552-APG1005CGC-T Features: Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: APG1005 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1811-2, 754-1811-1, 754-1811-6

Manufacturer: Kingbright
Win Source Part Number: 861552-APG1005CGC-T
Features: Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Family Name: APG1005
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1811-2, 754-1811-1, 754-1811-6

Buy Now Datasheet
LED Indication - Discrete - 754-1811-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1811-6-ND
LED Indication - Discrete 754-1811-6-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1811-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1811-2-ND
LED Indication - Discrete 754-1811-2-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1811-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1811-1-ND
LED Indication - Discrete 754-1811-1-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APG1005CGC-T
Standard LEDs - SMD APG1005CGC-T
Standard LEDs - SMD 1.0X0.5MM ULTRA THIN 571nm GREEN SMD LED

Standard LEDs - SMD 1.0X0.5MM ULTRA THIN 571nm GREEN SMD LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 861552-APG1005CGC-T 754-1811-6-ND APG1005CGC-T
Product Name LED Indication - Discrete - APG1005CGC-T LED Indication - Discrete Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK96FS50MAVTR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details