Kingbright Corporation 1.0X0.5MM GREEN SMD LED APHHS1005ZGC

Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet
Description
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X0.5MM GREEN SMD LED - APHHS1005ZGC - Kingbright Corporation
City of Industry, CA, USA
1.0X0.5MM GREEN SMD LED
APHHS1005ZGC
1.0X0.5MM GREEN SMD LED APHHS1005ZGC
Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication

Features and Applications

  • 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150435-APHHS1005ZGC
Optoelectronics - LED Indication - Discrete 1150435-APHHS1005ZGC
Win Source Part Number: 1150435-APHHS1005ZGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 0.50mm Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm Alternative Parts (Cross-Reference): APHHS1005ZGC.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1503-6,754-1503- 1,754-1503-2 Base Product Number: APHHS1005

Win Source Part Number: 1150435-APHHS1005ZGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 0.50mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
Alternative Parts (Cross-Reference): APHHS1005ZGC.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1503-6,754-1503-1,754-1503-2
Base Product Number: APHHS1005

Buy Now Datasheet
LED Indication - Discrete - 754-1503-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1503-6-ND
LED Indication - Discrete 754-1503-6-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1503-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1503-2-ND
LED Indication - Discrete 754-1503-2-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1503-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1503-1-ND
LED Indication - Discrete 754-1503-1-ND
Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Green 525nm LED Indication - Discrete 3.3V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHHS1005ZGC
Standard LEDs - SMD APHHS1005ZGC
Standard LEDs - SMD Green 525nm 300mcd 120deg 1x0.5mm

Standard LEDs - SMD Green 525nm 300mcd 120deg 1x0.5mm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APHHS1005ZGC 1150435-APHHS1005ZGC 754-1503-6-ND APHHS1005ZGC
Product Name 1.0X0.5MM GREEN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Chip SMD-1.0X0.5mm (0402) 0402 (1005 Metric)
LED Type Green Green; Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details