Kingbright Corporation LED Indication - Discrete APHB1608CGKSEKC

Description
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2114-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2114-2-ND
LED Indication - Discrete 754-2114-2-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2114-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2114-1-ND
LED Indication - Discrete 754-2114-1-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2114-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2114-6-ND
LED Indication - Discrete 754-2114-6-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APHB1608CGKSEKC
Standard LEDs - SMD APHB1608CGKSEKC
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2114-2-ND APHB1608CGKSEKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBC-NHJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details