Kingbright Corporation Optics - LEDs - Light Pipes - APH1608MW12 APH1608MW12

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045609-APH1608MW12 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APH1608MW12APH1608-M W12; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045609-APH1608MW12 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APH1608MW12APH1608-M W12; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - APH1608MW12 - 1045609-APH1608MW12 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - APH1608MW12
1045609-APH1608MW12
Optics - LEDs - Light Pipes - APH1608MW12 1045609-APH1608MW12
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045609-APH1608MW12 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): APH1608MW12APH1608-M W12; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045609-APH1608MW12
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): APH1608MW12APH1608-MW12;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045609-APH1608MW12
Product Name Optics - LEDs - Light Pipes - APH1608MW12
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers