Red, Yellow 624nm Red, 589nm Yellow LED Indication - Discrete 1.95V Red, 1.97V Yellow 4-SMD, No Lead
Red, Yellow 624nm Red, 589nm Yellow LED Indication - Discrete 1.95V Red, 1.97V Yellow 4-SMD, No Lead
Red, Yellow 624nm Red, 589nm Yellow LED Indication - Discrete 1.95V Red, 1.97V Yellow 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-APGF0606SEEKSYKXC-TTCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Red; Yellow; Multi-Colored |
| Peak Wavelength | 591 to 632 nm (5910 to 6320 Å) |
| Viewing Angle | 140 degrees |